Status: | Active |
---|---|
Series: | NCP81151B |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,595
in stock
|
Buy Now | |
element14
from US$0.15
|
2,595
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,595
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Richardson RFPD
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output disable Control Turns off both MOSFETs |
Faster Rise and Fall Times |
Benefits |
---|
Prevents Short Circuit |
Applications |
---|
Vcore Power |
End Products |
---|
Notebooks |
Description | NCP81151B, VR12.5 MOSFET DRIVER |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 6.5 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | DFN-8 |
MOSFET High and Low Side Driver DFN8 | RS |
Mosfet Driver, Low/High Side, Dfn-8 | Newark Electronics |
MOSFET DRIVER, LOW/HIGH SIDE, DFN-8 | element14 |
NCP81151B Series 5.5 V High Performance Dual MOSFET Gate Driver - DFN-8 | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin DFN T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP81151BMNTBG?
Additional datasheets, footprints and schematics for NCP81151BMNTBG are listed on our Part Details page. You can also find images and similar parts to NCP81151BMNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81151BMNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81151BMNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81151BMNTBG fall under?
The NCP81151BMNTBG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81151BMNTBG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81151BMNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81151BMNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81151BMNTBG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCP81151BMNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81151BMNTBG often in real-time on the comparison pages.
What if I can't find stock of NCP81151BMNTBG?
You can fill out our help required form which you can use to request a quote for NCP81151BMNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.