Status: | Active |
---|---|
Series: | NCP81080 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.71 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$0.83 |
817
|
Buy Now | |
Newark Electronics | US$0.58 |
-
|
Buy Now | |
element14 | US$0.61 |
-
|
Buy Now | |
Farnell | US$0.61 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Drives two N-Channel MOSFETs in High & Low Side |
Integrated Bootstrap Diode for High Side Gate Drive |
Bootstrap Supply Voltage Range up to 180V |
0.5A Source, 0.8A Sink Output Current Capability |
Drives 1nF Load with Typical Rise/Fall Times of 19ns/17 ns |
Wide Supply Voltage Range 5.5V to 20V |
2 ns Delay Matching (Typical) |
Under-Voltage Lockout (UVLO) Protection for Drive Voltage |
Operating Junction Temperature Range of -40°C to 140°C |
Applications |
---|
Buck converter |
Class D audio amplifier |
Motors |
End Products |
---|
isolated power supplies |
Two switch and Active Clamp Forward Converters |
Description | NCP81080 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 180 |
VCC Max (V) | 20 |
Rise Time (ns) | 19 |
Fall Time (ns) | 17 |
Drive Source Current Typ (A) | 0.5 |
Drive Sink Current Typ (A) | 0.8 |
Turn On Prop. Delay Typ (ns) | 44 |
Turn Off Prop. Delay Typ (ns) | 30 |
Delay Matching | 10 |
Package Type | SOIC-8 |
IC: driver | Transfer Multisort Elektronik |
MOSFET 180V SOIC-8 | RS |
Low-Cost High Voltage Dual Mosfet Driver/Reel |Onsemi NCP81080DR2G | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, DUAL, SOIC | element14 |
MOSFET Driver, Half Bridge, 800 mA, 5.5 V to 20 V, 30 ns, 8 Pins, NSOIC | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP81080DR2G?
Additional datasheets, footprints and schematics for NCP81080DR2G are listed on our Part Details page. You can also find images and similar parts to NCP81080DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81080DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81080DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81080DR2G fall under?
The NCP81080DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81080DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81080DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81080DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81080DR2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP81080DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81080DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP81080DR2G?
You can fill out our help required form which you can use to request a quote for NCP81080DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.