Status: | Active |
---|---|
Series: | NCP81074 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
No stock
|
Buy Now | |
Farnell
from US$0.68
|
11,762
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Richardson RFPD
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Drive Capability |
Dual Input Design |
Benefits |
---|
Reduce switching losses |
Allows differential input signal for more control |
Applications |
---|
Isolated bricks |
Industrial motors |
Motor control |
End Products |
---|
Telecom and Data Center Equipment |
Isolated power in server, telecom, and data center equipment |
Secondary synchronous rectifier |
Description | NCP81074, Single Channel 10A Low Side MOSFET Driver with CMOS thresholds in SO8 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | 20 |
VCC Max (V) | 20 |
Rise Time (ns) | 7 |
Fall Time (ns) | 7 |
Drive Source Current Typ (A) | 10 |
Drive Sink Current Typ (A) | 10 |
Turn On Prop. Delay Typ (ns) | 15 |
Turn Off Prop. Delay Typ (ns) | 15 |
Delay Matching | - |
Package Type | SOIC-8 |
MISCELLANEOUS MOSFETS | Farnell |
SINGLE CHANNEL 10A HIGH SIDE DRIVER | Future Electronics |
Low-Side MOSFET Driver,10A,SOIC8 | RS |
Mosfet Driver, Low-Side, Nsoic-8 | Newark Electronics |
MOSFET DRVR 7A 1-OUT Lo Side Inv/Non-Inv 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP81074BDR2G?
Additional datasheets, footprints and schematics for NCP81074BDR2G are listed on our Part Details page. You can also find images and similar parts to NCP81074BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81074BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81074BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81074BDR2G fall under?
The NCP81074BDR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81074BDR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81074BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81074BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81074BDR2G have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for NCP81074BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81074BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP81074BDR2G?
You can fill out our help required form which you can use to request a quote for NCP81074BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.