Status: | Active |
---|---|
Series: | NCP81071 |
RoHS: | Compliant |
High current drive capability (+/- 5 A) |
TTL/CMOS compatible inputs, independent of supply voltage |
Enable function incorporated for each driver |
Pin compatible to the most popular existing industry standard dual MOSFET drivers |
Input voltage from 4.5V to 20V |
Both outputs can be paralleled for higher drive current |
Benefits |
---|
Capable of driving a wide range of MOSFETS |
Ease of implementation in diverse applications |
Allows the user greater control in applications |
Drop in replacement in existing sockets with the added benefit of additional functionality |
Applications |
---|
Switch Mode Power Supplies |
Synchronous Rectifier |
Power Factor Correction |
Basestations |
eMeters |
Video cameras, security and surveillance equipment |
End Products |
---|
Telecommunication and Server Power |
DC/DC converters |
Motor Drivers |
Networking and Communications Equipment |
Automotive Infotainment systems |
Computing and consumer electronics |
Description | NCP81071 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 24 |
VCC Max (V) | 24 |
Rise Time (ns) | 8 |
Fall Time (ns) | 8 |
Drive Source Current Typ (A) | 5 |
Drive Sink Current Typ (A) | 5 |
Turn On Prop. Delay Typ (ns) | 20 |
Turn Off Prop. Delay Typ (ns) | 20 |
Delay Matching | 1 |
Package Type | SOIC-8 |
Low-side MOSFET driver,dual,5A,SOIC8 | RS |
Mosfet Driver, Low-Side, Soic-8 | Newark Electronics |
NCP81071 Series 20 V 5 A Dual High Speed Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 5A 2-OUT Lo Side Inv 8-Pin SOIC T/R | Avnet America |
NCP81071ADR2G, Dual MOSFET Power Driver 5A, 4.5 to 20 V, Inverting, 8-Pin SOIC | ON Semiconductor NCP81071ADR2G | RS Americas |
MOSFET DRIVER, LOW SIDE, SOIC-8 | Farnell |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP81071ADR2G?
Additional datasheets, footprints and schematics for NCP81071ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP81071ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81071ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81071ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81071ADR2G fall under?
The NCP81071ADR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81071ADR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81071ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81071ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81071ADR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP81071ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81071ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP81071ADR2G?
You can fill out our help required form which you can use to request a quote for NCP81071ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.