Status: | Active |
---|---|
Series: | NCP81062 |
RoHS: | Compliant |
Adaptive Anti-Cross-Conduction |
Integrated bootstrap diode |
Zero Cross Detection |
Output disable turns off both MOSFETs |
Under-Voltage Lockout |
PreOVP |
Bi-directional Enable |
Pb-Free, Halogen/BFR Free and RoHS compliant |
Benefits |
---|
Protects against cross-conduction during FET turn-on and turn-off |
Minimizes external component count |
Provides power saving operation during light load conditions |
A single signal places the output into a high-impedance state |
Ensures all MOSFETs are in off-state when supply voltages are low |
Aids in protecting load during HS FET short |
Provides a fault signal to the controller when a preOVP or UVLO fault is detected |
Applications |
---|
Vcore Power Subsystems |
Server Applications |
End Products |
---|
Desktop and Notebook Systems |
Description | NCP81062 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | DFN-8 |
Mosfet Driver, High/Low Side, Dfn-8 | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, DFN-8 | element14 |
BUCK DUAL MOSFET DRIVER | Future Electronics |
PHASE CONTROLLER | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP81062MNTWG?
Additional datasheets, footprints and schematics for NCP81062MNTWG are listed on our Part Details page. You can also find images and similar parts to NCP81062MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81062MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81062MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81062MNTWG fall under?
The NCP81062MNTWG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP81062MNTWG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81062MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81062MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81062MNTWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP81062MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81062MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP81062MNTWG?
You can fill out our help required form which you can use to request a quote for NCP81062MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.