Status: | Active |
---|---|
Series: | NCP81038 |
RoHS: | Compliant |
Description | NCP81038 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 5.5 |
VCC Max (V) | 28 |
Package Type | QFN-28 |
Dc/Dc Ctrl, Sync Buck, 0 To 85Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 0 TO 85DEG C | element14 |
SYNCHRONOUS BUCK CONTROLL | Avnet America |
Where can I find additional details, specifications and documents for a NCP81038MNTWG?
Additional datasheets, footprints and schematics for NCP81038MNTWG are listed on our Part Details page. You can also find images and similar parts to NCP81038MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81038MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81038MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81038MNTWG fall under?
The NCP81038MNTWG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP81038MNTWG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81038MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81038MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81038MNTWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NCP81038MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81038MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP81038MNTWG?
You can fill out our help required form which you can use to request a quote for NCP81038MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.