Status: | Active |
---|---|
Series: | NCP803 |
RoHS: | Compliant |
Precision VCC Monitor for 1.5 V, 1.8V, 2.5 V, 3.0 V, 3.3 V and 5.0 V supplies |
Precision Monitoring Voltages from 1.2 V to 4.9 V Available in 100 mV Steps |
Four Guaranteed Minimum RESET Output Duration (1ms, 20ms, 100ms and 140ms) |
RESET Output Guaranteed to VCC = 1.0 V |
Low 0.5 uA Supply Current |
VCC Transient Immunity |
Small SOT-23 and SC-70 Package |
No External Components |
Wide Operating Temperature: -40°C to 105°C |
Applications |
---|
Computers |
Battery Powered Equipment |
End Products |
---|
Embedded Systems |
Critical A Power Supply Monitoring |
Description | NCP803, 4.63 V |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 4.63 |
IQ Typ (µA) | 0.5 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOT-23-3 |
MPU RESET MONITOR, 4.63V, SOT-23-3 | element14 |
Supervisor 4.63V Open-Drain, Low SOT23 | RS |
NCP803SN463T1G, Voltage Supervisor, 1.2 - 4.9 V, 3-Pin SOT-23 | ON Semiconductor NCP803SN463T1G | RS Americas |
Ic,volt Detector,fixed,+4.63V,to-236,3Pin,plastic |Onsemi NCP803SN463T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP803SN463T1G?
Additional datasheets, footprints and schematics for NCP803SN463T1G are listed on our Part Details page. You can also find images and similar parts to NCP803SN463T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP803SN463T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP803SN463T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP803SN463T1G fall under?
The NCP803SN463T1G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to NCP803SN463T1G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP803SN463T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP803SN463T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP803SN463T1G have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and RS Americas have stock available or on a lead time for NCP803SN463T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP803SN463T1G often in real-time on the comparison pages.
What if I can't find stock of NCP803SN463T1G?
You can fill out our help required form which you can use to request a quote for NCP803SN463T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.