Status: | Active |
---|---|
Series: | NCP786L |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
7,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
7,987
in stock
|
Buy Now | |
element14
from US$0.55
|
7,987
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Input Voltage: Up to 450 VDC |
PSRR: 70 dB at 60 Hz |
Quiescent Current: 10 µA typical |
SOT-223 Package |
Benefits |
---|
Allows for direct AC mains connection |
Effectively reduces the input ripple |
Greatly reduces the no-load power consumption |
Ideally suited for space constrained applications |
Applications |
---|
Industrial, Home Automation, White Goods, Lighting |
Smaller Size, No-Load Efficient replacement for Capacitive Dropper |
Smoke Sensors |
Smart Meters |
End Products |
---|
Low-Power MCU Applications Power Supply |
Circuit Breakers |
Home Appliances |
Description | NCP786L, Adjustable Vout (from 1.27 V to 15 V) |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.275 |
IO Typ (A) | 0.005 |
VI Min (V) | 55 |
VI Max (V) | 450 |
Iq Typ (mA) | 0.01 |
PSRR (dB) | 70 |
Noise (µVrms) | 146 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4D |
Ldo, Adj, 15V, 0.006A, Sot-223-3 | Newark Electronics |
LDO, ADJ, 15V, 0.006A, SOT-223-3 | element14 |
NCP786 Series 6 mA Adjustable Surface Mount Voltage Regulator - SOT-223 | Future Electronics |
Standard Regulator Positive 1.27V to 15V 0.006A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP786LSTADJT3G?
Additional datasheets, footprints and schematics for NCP786LSTADJT3G are listed on our Part Details page. You can also find images and similar parts to NCP786LSTADJT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP786LSTADJT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP786LSTADJT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP786LSTADJT3G fall under?
The NCP786LSTADJT3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP786LSTADJT3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP786LSTADJT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP786LSTADJT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP786LSTADJT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for NCP786LSTADJT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP786LSTADJT3G often in real-time on the comparison pages.
What if I can't find stock of NCP786LSTADJT3G?
You can fill out our help required form which you can use to request a quote for NCP786LSTADJT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.