Status: | Active |
---|---|
Series: | NCP785A |
RoHS: | Compliant |
Prices starting from US$0.42
Operating Input Voltage: Up to 450 VDC |
PSRR: 80 dB at 120 Hz |
Quiescent Current: 15µA Typical |
SOT89 Package |
Benefits |
---|
Allows for direct AC mains connection |
Effectively reduces the input ripple |
Greatly reduces the no-load power consumption |
Ideally suited for space constrained applications |
Applications |
---|
Industrial, Home Automation, White Goods, Lighting |
Smaller Size, No-Load Efficient replacement for Capacitive Dropper |
Smoke Sensors |
Smart Meters |
End Products |
---|
Low-Power MCU Applications Power Supply |
Circuit Breakers |
Home Appliances |
Description | NCP785A |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.01 |
VI Min (V) | 25 |
VI Max (V) | 450 |
Iq Typ (mA) | 0.015 |
PSRR (dB) | 80 |
Noise (µVrms) | 250 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-89-3 |
NCP785A Series 5 V 10 mA SMT High Performance Linear Regulator - SOT-89 | Future Electronics |
Linear Volt Reg, 5V, 0.01A, Sot-89-3 Rohs Compliant: Yes |Onsemi NCP785AH50T1G | Newark Electronics |
LINEAR VOLT REG, 5V, 0.01A, SOT-89-3 | element14 |
Linear Regulator 5V 10mA 450Vin SOT-89 | RS |
Standard Regulator Pos 12V 0.01A 3-Pin SOT-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP785AH50T1G?
Additional datasheets, footprints and schematics for NCP785AH50T1G are listed on our Part Details page. You can also find images and similar parts to NCP785AH50T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP785AH50T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP785AH50T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP785AH50T1G fall under?
The NCP785AH50T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP785AH50T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP785AH50T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP785AH50T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP785AH50T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCP785AH50T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP785AH50T1G often in real-time on the comparison pages.
What if I can't find stock of NCP785AH50T1G?
You can fill out our help required form which you can use to request a quote for NCP785AH50T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.