Status: | Active |
---|---|
Series: | NCP781 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.53
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Input Voltage Range: 6 V to 150 V |
±2.5% Accuracy at Room Temperature |
Very Low Quiescent Current of Typ. 25 µA |
Applications |
---|
Led Lighting |
Industrial Equipment |
End Products |
---|
Bias Power Supplies |
Description | NCP781 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 6 |
VI Max (V) | 150 |
VDO Typ (V) | Adj |
Iq Typ (mA) | 0.025 |
PSRR (dB) | 53 |
Noise (µVrms) | 130 |
Enable | Yes |
PowerGood | No |
Application | Industrial |
Package Type | DFN-6 |
Linear Voltage Regulator, Adjustable, Positive, 6 V to 150 V, 1.23 V to 15 V, 0.1 A, 6 Pins, DFN-EP | Avnet Asia |
150V, 100Ma Vhv Ldo Adj Hz Non Wettable Flanks/Reel |Onsemi NCP781BMNADJTAG | Newark Electronics |
NCP781 Series 150 V 100 mA SMT Very High Voltage Linear Regulator - DFN-6 | Future Electronics |
LINEAR VOLT REG, 1.23-15V, 0.1A, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NCP781BMNADJTAG?
Additional datasheets, footprints and schematics for NCP781BMNADJTAG are listed on our Part Details page. You can also find images and similar parts to NCP781BMNADJTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP781BMNADJTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP781BMNADJTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP781BMNADJTAG fall under?
The NCP781BMNADJTAG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP781BMNADJTAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP781BMNADJTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP781BMNADJTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP781BMNADJTAG have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP781BMNADJTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP781BMNADJTAG often in real-time on the comparison pages.
What if I can't find stock of NCP781BMNADJTAG?
You can fill out our help required form which you can use to request a quote for NCP781BMNADJTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.