Status: | Active |
---|---|
Series: | NCP781 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.87
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Input Voltage Range: 6 V to 150 V |
±2.5% Accuracy at Room Temperature |
Very Low Quiescent Current of Typ. 25 µA |
Applications |
---|
Led Lighting |
Industrial Equipment |
End Products |
---|
Bias Power Supplies |
Description | NCP781 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.1 |
VI Min (V) | 6 |
VI Max (V) | 150 |
VDO Typ (V) | 6.5 |
Iq Typ (mA) | 0.025 |
PSRR (dB) | 75 |
Noise (µVrms) | 260 |
Enable | Yes |
PowerGood | No |
Application | Industrial |
Package Type | DFN-6 |
NCP781 Series 3.3 V 100 mA Fixed Very High Voltage Linear Regulator - DFN-6 | Future Electronics |
Linear Voltage Regulator, Fixed, Positive Output, 6 V to 150 V, 3.3 V, 100 mA, 6 Pins, DFN EP | Avnet America |
150V, 100Ma Vhv Ldo Adj 3.3V Hz Non Wettable Flanks/Reel |Onsemi NCP781BMN033TAG | Newark Electronics |
LINEAR VOLT REG, 3.3V, 0.1A, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCP781BMN033TAG?
Additional datasheets, footprints and schematics for NCP781BMN033TAG are listed on our Part Details page. You can also find images and similar parts to NCP781BMN033TAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP781BMN033TAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP781BMN033TAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP781BMN033TAG fall under?
The NCP781BMN033TAG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP781BMN033TAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP781BMN033TAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP781BMN033TAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP781BMN033TAG have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP781BMN033TAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP781BMN033TAG often in real-time on the comparison pages.
What if I can't find stock of NCP781BMN033TAG?
You can fill out our help required form which you can use to request a quote for NCP781BMN033TAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.