Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 12V |
VOLT REG, FIXED, 12V, 0 TO 125DEG C | Farnell |
Linear Voltage Reg, 1A, 12V, To-220-3 |Onsemi NCP7812TG | Newark Electronics |
LDO Regulator Pos 12V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
NCP7812TG, Single Linear Voltage Regulator, 1A 12 V, 4%, 3-Pin TO-220 | ON Semiconductor NCP7812TG | RS Americas |
Where can I find additional details, specifications and documents for a NCP7812TG?
Additional datasheets, footprints and schematics for NCP7812TG are listed on our Part Details page. You can also find images and similar parts to NCP7812TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP7812TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP7812TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP7812TG fall under?
The NCP7812TG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP7812TG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP7812TG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP7812TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP7812TG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NCP7812TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP7812TG often in real-time on the comparison pages.
What if I can't find stock of NCP7812TG?
You can fill out our help required form which you can use to request a quote for NCP7812TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.