NCP7805TG Power Management ICs - PMIC by ON Semiconductor

LINEAR VOLT REG FIXED 1A 5V TO-220-3

Status: Unknown
Series: 7805 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
3,429,430
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 7V
Input Voltage Max 35V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Linear Regulator Case Style TO-220
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 7805 Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC Lead (27-Jun-2018)
RoHS Phthalates Compliant Yes
Output Voltage Nom. 5V

Alternative Descriptions

VOLT REG, FIXED, 5V, 1A, 0 TO 125DEG C | Farnell
Linear Volt Reg, Fixed, 1A, 5V, To-220-3 |Onsemi NCP7805TG | Newark Electronics
LDO Regulator Pos 5V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP7805TG?

Additional datasheets, footprints and schematics for NCP7805TG are listed on our Part Details page. You can also find images and similar parts to NCP7805TG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP7805TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP7805TG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP7805TG fall under?

The NCP7805TG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NCP7805TG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP7805TG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP7805TG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCP7805TG have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Silica have stock available or on a lead time for NCP7805TG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP7805TG often in real-time on the comparison pages.

What if I can't find stock of NCP7805TG?

You can fill out our help required form which you can use to request a quote for NCP7805TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay