Status: | Active |
---|---|
Series: | NCP716 |
RoHS: | Compliant |
Prices starting from US$0.17
Wide Input Voltage Range: Up to 24V |
Ultra-Low Quiescent current: 3.2uA Typical |
Fixed Output Voltage Options: from 1.2V to 5.0V |
Power Supply Rejection Ratio: 60dB @ 100kHz |
Package: 2mm x 2mm WDFN8 |
Benefits |
---|
Compatible with most battery sources and DC output voltage adapters |
Helps to reduce the current consumptionn |
Very-well suited to power low supply voltage microcontrollers or sensors |
Provides very good input to output voltage isolation |
Offers very small overall solution size |
Applications |
---|
Portable Equipment |
Consumer Electronics Devices |
Power Supply Adapters |
Smart Energy Meters |
Notebook Adapters |
Smoke Sensors |
Electronic Thermostats |
Key Fobs |
Portable Blood Glucose Meters |
End Products |
---|
Communication Systems |
Portable Medical Devices |
Industrial Sensors |
Home Automation |
Wireless Charging Systems |
Battery Powered Power Tools |
Zigbee & Bluetooth Low Energy Enabled Devices |
Electronic Wristbands |
Smart Gas, Water Flow, Electricity Meters |
Description | NCP716, 3.3V, WDFN6 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.08 |
VI Min (V) | 2.5 |
VI Max (V) | 24 |
VDO Typ (V) | 0.35 |
Iq Typ (mA) | 0.0032 |
PSRR (dB) | 60 |
Noise (µVrms) | 170 |
Enable | No |
PowerGood | No |
Package Type | WDFN-6 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Fixed, 3.3V, 0.08A, Wdfn-6 Rohs Compliant: Yes |Onsemi NCP716MT33TBG | Newark Electronics |
LDO, FIXED, 3.3V, 0.08A, WDFN-6 | element14 |
80 mA Ultra-Low Iq, Wide Input Voltage Low Dropout Regulator | Future Electronics |
LDO Voltage Regulator, Fixed, 2.5 V to 24 V, Single Output, 350 mV Drop, 3.3 V, 80 mA, 6 Pins, WDFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a NCP716MT33TBG?
Additional datasheets, footprints and schematics for NCP716MT33TBG are listed on our Part Details page. You can also find images and similar parts to NCP716MT33TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP716MT33TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP716MT33TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP716MT33TBG fall under?
The NCP716MT33TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP716MT33TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP716MT33TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP716MT33TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP716MT33TBG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NCP716MT33TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP716MT33TBG often in real-time on the comparison pages.
What if I can't find stock of NCP716MT33TBG?
You can fill out our help required form which you can use to request a quote for NCP716MT33TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.