Status: | Active |
---|---|
Series: | NCP715 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
3,711
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
30,000
in stock
|
Buy Now | |
element14
from US$0.33
|
3,711
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,930
in stock
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Input Voltage Range: 2.5 V to 24 V |
1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.0 V, 3.3 v, 5 V Fixed output Voltagege Options |
Low 4.7 uA typ Quiescent Current |
PSRR 54 dB at 1 kHz |
Thermal Shutdown and Current Limit Protections |
Available in XDFN6 1.5 x 1.5 mm, TSOP-5 and SC-70 packages |
Benefits |
---|
Wide VIN that is also suitable for battery supply |
Design Flexibility |
Extended Battery life |
Good for noise sensitive circuits |
Protect product and system from damage |
Multiple package options to meet design and manufacturing needs |
Applications |
---|
Portable Equipments |
Ultralow Power Microcontrollers |
Industrial Motor Control |
End Products |
---|
Communication Systems |
Smartphone Chargers |
Thermostats |
Description | NCP715, 3.3V, SC-88A |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.05 |
VI Min (V) | 2.5 |
VI Max (V) | 24 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.0032 |
PSRR (dB) | 60 |
Noise (µVrms) | 140 |
Enable | No |
PowerGood | No |
Package Type | SC-88A / SC-70-5 |
NCP715 Series 50 mA 24 V Fixed Output LDO Linear Voltage Regulator - SC-70-5 | Future Electronics |
LDO, FIXED, 3.3V, 0.05A, SC-70-5 | element14 |
LDO Regulator Pos 3.3V 0.2A 5-Pin SC-88A T/R | Avnet America |
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP715SQ33T2G?
Additional datasheets, footprints and schematics for NCP715SQ33T2G are listed on our Part Details page. You can also find images and similar parts to NCP715SQ33T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP715SQ33T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP715SQ33T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP715SQ33T2G fall under?
The NCP715SQ33T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP715SQ33T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP715SQ33T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP715SQ33T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP715SQ33T2G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCP715SQ33T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP715SQ33T2G often in real-time on the comparison pages.
What if I can't find stock of NCP715SQ33T2G?
You can fill out our help required form which you can use to request a quote for NCP715SQ33T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.