Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | XDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 2.2V |
LDO, FIXED, 2.2V, 1A, XDFN-8 | Farnell |
Ldo, Fixed, 2.2V, 1A, Xdfn-8 |Onsemi NCP706MX22TAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP706MX22TAG?
Additional datasheets, footprints and schematics for NCP706MX22TAG are listed on our Part Details page. You can also find images and similar parts to NCP706MX22TAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP706MX22TAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP706MX22TAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP706MX22TAG fall under?
The NCP706MX22TAG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP706MX22TAG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP706MX22TAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP706MX22TAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP706MX22TAG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCP706MX22TAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP706MX22TAG often in real-time on the comparison pages.
What if I can't find stock of NCP706MX22TAG?
You can fill out our help required form which you can use to request a quote for NCP706MX22TAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.