Status: | Active |
---|---|
Series: | NCP703 |
RoHS: | Compliant |
Operating Input Voltage Range: 2.0V to 5.5V |
Ultra-Low Output Noise: Typ. 13 uVrms from 100Hz to 100kHz |
Ultra-Low No-Load Ground Current of Typ. 12 uA |
Adaptive Ground Current Feature |
Available Fixed Output Voltage Options: 0.8V to 3.5V |
Output voltage trimming step: 2.5mV |
Enable/Shutdown Pin Function |
Active Output Discharge |
Ouput Short Circuit and Current Limit Protection |
Thermal Shutdown Protection |
Benefits |
---|
Well suited for battery powered applications |
Very well suited for noise sensitive applications |
Improved efficiency during ligh-load conditions |
Improved dynamic performance |
Sub-bandgap output voltages avaliable |
Output voltage can be trimmed precisely according to specific customer needs |
Allows applications to turn ON/OFF the Regulator using logic I/O signal |
Fast Output Voltage Turn-off |
Assures robust design |
Protects the IC from overheating |
Applications |
---|
High-Frequency Precision Clock Supplies |
GPS Receiver Section Supply |
Touchscreen Controller Supply |
Power for Precision Analog-to-Digital Converters |
Smartphones |
Tablets |
Wireless Headset |
Personal Health and Wellness Monitor |
Remote Control |
Low-Power Wireless Devices |
End Products |
---|
PLL, VCO, TCXO Power Supplies |
WLAN Tranceiver Power |
Camera Module Power Supply |
Noise Sensitive RF Sections |
Digital Cameras |
Portable DVD/Media Player |
Blood Analyzer/Glucose Meter |
GPS Portable Navigation Device |
Zigbee, Bluetooth, WLAN Based Devices |
Description | NCP703, 2.8V, XDFN6 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 2.8 |
IO Typ (A) | 0.3 |
VI Min (V) | 2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.18 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 68 |
Noise (µVrms) | 13 |
Enable | Yes |
PowerGood | No |
Package Type | XDFN-6 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6 | Newark Electronics |
LDO Voltage Regulators 300mA Lo Quiescent Crnt LDO Reg | Future Electronics |
LDO Pos 2.8V 0.3A 6-Pin XDFN T/R | Avnet America |
LDO VOLT REG, 0.3A, 2.8V, XDFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCP703MX28TCG?
Additional datasheets, footprints and schematics for NCP703MX28TCG are listed on our Part Details page. You can also find images and similar parts to NCP703MX28TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP703MX28TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP703MX28TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP703MX28TCG fall under?
The NCP703MX28TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP703MX28TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP703MX28TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP703MX28TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP703MX28TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP703MX28TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP703MX28TCG often in real-time on the comparison pages.
What if I can't find stock of NCP703MX28TCG?
You can fill out our help required form which you can use to request a quote for NCP703MX28TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.