Status: | Active |
---|---|
Series: | NCP702 |
RoHS: | Compliant |
Operating Input Voltage Range: 2.0V to 5.5V |
Ultra-Low Output Noise: Typ. 11µVrms from 100Hz to 100kHz |
Ultra-Low No-Load Ground Current of Typ. 10µA |
Adaptive Ground Current Feature |
High Ripple Rejection Ratio: Typ. 70dB @ 1kHz |
Stable with small 1µF ceramic output capacitor |
Available Fixed Output Voltage Options: 0.8V to 3.5V |
Output voltage trimming step: 2.5mV |
Enable/Shutdown Pin Function |
Ultra-Low Shutdown Mode Current: Max. 1µA |
Active Output Discharge |
Ouput Short Circuit and Current Limit Protection |
Thermal Shutdown Protection |
Very-Low Dropout Voltage: Typ. 140mV @ 200mA |
Available in small 1.5mm x 1.5mm Ultra-Thin xDFN6 and in TSOP-5 |
Guaranteed Min. Output Current: 200mA |
Output Voltage Accuracy: ±2.0% over Load/Line Regulation and Temperature |
Benefits |
---|
Well suited for battery powered applications |
Very well suited for noise sensitive applications |
Improved efficiency during ligh-load conditions |
Improved dynamic performance |
Effectively filters the supply line noise |
Small solution size |
Sub-bandgap output voltages avaliable |
Output voltage can be trimmed precisely according to specific customer needs |
Allows to turn ON/OFF the Regulator using logic I/O signal |
Minimizes battery drain when placed in the Shutdown Mode |
Fast Output Voltage Turn-off |
Assures robust design |
Protects from overheating |
Supports applications with very low Input to Output Voltage requirements |
Very well suited for space-constrained applications |
Applications |
---|
High-Frequency Precision Clock Supplies |
GPS Receiver Section Supply |
Touchscreen Controller Supply |
Low Power Sensor Supplies |
Noise Sensitive RF Sections |
Supply for Low Power FPGA, DSP |
Digital Camera |
Portable DVD/Media Player |
Blood Analyzer/Glucose Meter |
Pulse Oximeter |
Personal Digital Assistant (PDA) |
Smart E-Meter |
Intrumentation Equipement |
Communication Devices |
End Products |
---|
PLL, VCO, TCXO Power Supplies |
WLAN Tranceiver Power |
Camera Module Power Supply |
Power for Precision Analog-to-Digital Converters |
Low Power MCU Power Supply |
Smartphone |
Tablet |
Wireless Headset |
Personal Health and Wellness Monitor |
GPS Portable Navigation Device |
Remote Control |
Zigbee, Bluetooth, WLAN Based Devices |
Low-Power Wireless Devices |
Description | NCP702, 3.0V, TSOP-5 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3 |
IO Typ (A) | 0.2 |
VI Min (V) | 2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.14 |
Iq Typ (mA) | 0.01 |
PSRR (dB) | 70 |
Noise (µVrms) | 11 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.0V, 5Tsop | Newark Electronics |
LDO, 5.5VIN, 0.14VDO, 0.2A, 3.0V, 5TSOP | Farnell |
LDO Regulator Pos 3V 0.2A 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP702SN30T1G?
Additional datasheets, footprints and schematics for NCP702SN30T1G are listed on our Part Details page. You can also find images and similar parts to NCP702SN30T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP702SN30T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP702SN30T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP702SN30T1G fall under?
The NCP702SN30T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP702SN30T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP702SN30T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP702SN30T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP702SN30T1G have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP702SN30T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP702SN30T1G often in real-time on the comparison pages.
What if I can't find stock of NCP702SN30T1G?
You can fill out our help required form which you can use to request a quote for NCP702SN30T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.