Status: | Unknown |
---|---|
Series: | NCP700B |
RoHS: | Compliant |
Operating Input Voltage: 2.5V to 5.5V |
High Ripple Rejection Ratio: Typ. 82dB @ 1kHz |
Ultra-Low Output Noise: Typ. 10µV from 10Hz to 100kHz |
Stable with output capacitors as low as 1uF |
Active Discharge |
Output Voltage Options: 1.8V, 2.8V, 3.0V, 3.3V |
Low Sleep Mode Current: Max. 1µA |
Current Limit Protection |
Thermal Shutdown Protection |
These are Pb-Free Devices |
Output Current Limit: Min. 200mA |
No-Load Ground Current of Typ. 70µA |
Full-Load Ground Current of Typ. 75µA |
Output voltage accuracy: ±2.5% over Load/Line Regulation and Temperature |
Benefits |
---|
Well suited for battery powered applications |
Effectively fitlers the supply line noise |
Very well suited for noise sensitive applications |
Small solution size |
Fast Turn-off |
Applications |
---|
Power Supply for Camera Modules |
Noise Sensitive Applications |
Cellular Telephones |
Battery Powered Devices |
End Products |
---|
Audio/Video, RF Section Supply |
Smartphones/PDAs/Palmtops/GPS |
Medical Equipment |
Compliance | Pb-free Halide free |
---|
LDO, RF, 200MA, 1.8V, 6TSOP | Farnell |
Ldo, Rf, 200Ma, 1.8V, 6Tsop |Onsemi NCP700BSN18T1G | Newark Electronics |
LDO Regulator Pos 1.8V 0.2A 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP700BSN18T1G?
Additional datasheets, footprints and schematics for NCP700BSN18T1G are listed on our Part Details page. You can also find images and similar parts to NCP700BSN18T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP700BSN18T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP700BSN18T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP700BSN18T1G fall under?
The NCP700BSN18T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP700BSN18T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP700BSN18T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP700BSN18T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP700BSN18T1G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCP700BSN18T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP700BSN18T1G often in real-time on the comparison pages.
What if I can't find stock of NCP700BSN18T1G?
You can fill out our help required form which you can use to request a quote for NCP700BSN18T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.