Status: | Active |
---|---|
Series: | NCP700B |
RoHS: | Compliant |
Operating Input Voltage: 2.5V to 5.5V |
High Ripple Rejection Ratio: Typ. 82dB @ 1kHz |
Ultra-Low Output Noise: Typ. 10µV from 10Hz to 100kHz |
Stable with output capacitors as low as 1uF |
Active Discharge |
Output Voltage Options: 1.8V, 2.8V, 3.0V, 3.3V |
Low Sleep Mode Current: Max. 1µA |
Current Limit Protection |
Thermal Shutdown Protection |
These are Pb-Free Devices |
Output Current Limit: Min. 200mA |
No-Load Ground Current of Typ. 70µA |
Full-Load Ground Current of Typ. 75µA |
Output voltage accuracy: ±2.5% over Load/Line Regulation and Temperature |
Benefits |
---|
Well suited for battery powered applications |
Effectively fitlers the supply line noise |
Very well suited for noise sensitive applications |
Small solution size |
Fast Turn-off |
Applications |
---|
Power Supply for Camera Modules |
Noise Sensitive Applications |
Cellular Telephones |
Battery Powered Devices |
End Products |
---|
Audio/Video, RF Section Supply |
Smartphones/PDAs/Palmtops/GPS |
Medical Equipment |
Description | NCP700B, 3.3 V, WDFN |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.2 |
VI Min (V) | 2.5 |
VI Max (V) | 6 |
VDO Typ (V) | 0.11 |
Iq Typ (mA) | 0.07 |
PSRR (dB) | 82 |
Noise (µVrms) | 10 |
Enable | Yes |
PowerGood | No |
Package Type | WDFN-6 |
LDO, RF, 200MA, 3.3V, 6WDFN | Farnell |
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6 | Newark Electronics |
LDO Regulator Pos 3.3V 0.2A 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP700BMT33TBG?
Additional datasheets, footprints and schematics for NCP700BMT33TBG are listed on our Part Details page. You can also find images and similar parts to NCP700BMT33TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP700BMT33TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP700BMT33TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP700BMT33TBG fall under?
The NCP700BMT33TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP700BMT33TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP700BMT33TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP700BMT33TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP700BMT33TBG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP700BMT33TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP700BMT33TBG often in real-time on the comparison pages.
What if I can't find stock of NCP700BMT33TBG?
You can fill out our help required form which you can use to request a quote for NCP700BMT33TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.