NCP699SN50T1G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 150 mA, with Enable


The NCP699 fixed output LDO linear voltage regulator is designed for handheld communication equipment and portable battery powered applications which require low quiescent current. The NCP699 series features an ultra-low quiescent current of 40 uA. Each device contains a voltage reference unit, an error amplifier, a PMOS power transistor, internal resistors for setting output voltage, current limit, and temperature limit protection circuits. The NCP699 has been designed to be used with low cost ceramic capacitors. The device is housed in the micro-miniature TSOP-5 surface mount package. Standard voltage versions are 1.3, 1.4, 1.5, 1.8, 2.5, 2.8, 3.0, 3.1, 3.3, 3.4 and 5.0 V. Other voltages are available in 100 mV steps.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.13
250
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.15
23,424
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.14
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Very Low Ground Current of 40 uA Typical
Low Dropout Voltage of 340 mV at 150 mA and 3.0 V Vout
Enable Control (Active High, Supports Sub 1-Volt Logic)
Output Voltage Accuracy of 2.0%
Operating Temperature Range of -40C to +85C
Stable with 1 uF Ceramic or Tantalum Capacitors
Benefits
Minimizes power consumption
Extends battery usage. Retains regulation longer
Applications
Cellular Phones
HandHeld Instruments
Camcorders and Cameras
End Products
Battery Powered Consumer Products
Printers and Office Equipment
printers

Specifications

Description NCP699, Vout: 5.0 V
Compliance Pb-free Halide free
Output Single
Polarity Positive
VO (V) 5
IO Typ (A) 0.15
VI Min (V) 2.2
VI Max (V) 6
VDO Typ (V) 0.24
Iq Typ (mA) 0.09
PSRR (dB) 55
Noise (µVrms) 100
Enable Yes
PowerGood No
Package Type TSOP-5 / SOT-23-5

Alternative Descriptions

LDO VOLTAGE REGULATORS | Farnell
NCP699SN50T1G, 150MA 5 0V CMOS LDO | RS
Ldo Voltage Regulator, 5V, 0.15A, Tsop-5 | Newark Electronics
NCP699 Series 150 mA 5 V CMOS Low Iq LDO Regulator with Enable - TSOP-5 | Future Electronics
LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R | Avnet America
Pwr Sply Func, Voltage Regulator, LDO, TSOP-5,VS 2.1 to 6V, VO 5V, Regline 3mV/V | ON Semiconductor NCP699SN50T1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP699SN50T1G?

Additional datasheets, footprints and schematics for NCP699SN50T1G are listed on our Part Details page. You can also find images and similar parts to NCP699SN50T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP699SN50T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP699SN50T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP699SN50T1G fall under?

The NCP699SN50T1G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP699SN50T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP699SN50T1G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP699SN50T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP699SN50T1G have stock available?

Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP699SN50T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP699SN50T1G often in real-time on the comparison pages.

What if I can't find stock of NCP699SN50T1G?

You can fill out our help required form which you can use to request a quote for NCP699SN50T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay