Status: | Unknown |
---|---|
Series: | NCP698 |
RoHS: | Compliant |
Ultra Low quiescent and ground current |
Low Dropout Voltage |
Low Output Voltage Option |
Output Voltage Accuracy of 2.0% |
Temperature Range of -40C to 85C |
Benefits |
---|
Minimize power consumption |
Extends battery usage. Retains regulation longer. |
Applications |
---|
Battery Powered Instruments |
Camcorders and Cameras |
End Products |
---|
Hand-Held Instruments |
MP3 Players |
Compliance | Pb-free Halide free |
---|
Pwr Sply Func, Voltage Regulator, LDO, SC82-AB, VS 6V, IS 2.5uA, VO 5V, Regline 10mV | ON Semiconductor NCP698SQ50T1G | RS Americas |
Ic,volt Regulator,fixed,+5V,cmos,tssop,4Pin,plastic |Onsemi NCP698SQ50T1G | Newark Electronics |
LDO Regulator Pos 5V 0.28A 4-Pin(3+Tab) SC-82AB T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP698SQ50T1G?
Additional datasheets, footprints and schematics for NCP698SQ50T1G are listed on our Part Details page. You can also find images and similar parts to NCP698SQ50T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP698SQ50T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP698SQ50T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP698SQ50T1G fall under?
The NCP698SQ50T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP698SQ50T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP698SQ50T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP698SQ50T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP698SQ50T1G have stock available?
Authorised distributors including Farnell, RS Americas, element14, Newark Electronics and Avnet Asia have stock available or on a lead time for NCP698SQ50T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP698SQ50T1G often in real-time on the comparison pages.
What if I can't find stock of NCP698SQ50T1G?
You can fill out our help required form which you can use to request a quote for NCP698SQ50T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.