NCP698SQ30T1G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 150 mA, Ultra-Low Iq


This series of fixed output low dropout (LDO) linear voltage regulators are designed for handheld communication equipment and portable battery powered applications which require low quiescent. This series features an ultra-low quiescent current of 2.5 uA. Each device contains a voltage reference unit, an error amplifier, a PMOS power transistor, resistors for setting output voltage, current limit, and temperature limit protection circuits. The NCP698 series provides an enable pin for ON/OFF control. The NCP698 has been designed to be used with low cost ceramic capacitors and requires a minimum output capacitor of 0.1 microF. The device is housed in the micro-miniature SC82-AB surface mount package. Standard voltage versions are 1.3, 1.5, 1.8, 2.5, 2.8, 3.0, 3.3, 3.5 and 5.0 V. Other voltages are available in 100 mV steps. Pb-free plating options are available.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Farnell
Farnell
from US$0.17
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra Low quiescent and ground current
Low Dropout Voltage
Low Output Voltage Option
Output Voltage Accuracy of 2.0%
Temperature Range of -40C to 85C
Benefits
Minimize power consumption
Extends battery usage. Retains regulation longer.
Applications
Battery Powered Instruments
Camcorders and Cameras
End Products
Hand-Held Instruments
MP3 Players

Specifications

Description NCP698, Vout: 3.0 V
Compliance Pb-free Halide free
Output Single
Polarity Positive
VO (V) 3
IO Typ (A) 0.15
VI Min (V) 2.5
VI Max (V) 6
VDO Typ (V) 0.37
Iq Typ (mA) 0.0025
Noise (µVrms) 100
Enable Yes
PowerGood No
Package Type SC-82AB-4

Alternative Descriptions

LDO Regulator 3.0V 150mA Low IQ SC-82AB | RS
Ic,volt Regulator,fixed,+3V,cmos,tssop,4Pin,plastic |Onsemi NCP698SQ30T1G | Newark Electronics
inear Voltage Regulator, CMOS LDO, Low Iq and Low IGND, 150 mA, Vout: 3.0 V | Future Electronics
LDO Regulator Pos 3V 0.28A 4-Pin(3+Tab) SC-82AB T/R | Avnet America
NCP698SQ30T1G, LDO Voltage Regulator,280mA,3V 2%,Maximum of 6 Vin,4-Pin SC-82AB | ON Semiconductor NCP698SQ30T1G | RS Americas
LDO, FIXED, 3V, 0.15A, SC-82AB-4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP698SQ30T1G?

Additional datasheets, footprints and schematics for NCP698SQ30T1G are listed on our Part Details page. You can also find images and similar parts to NCP698SQ30T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP698SQ30T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP698SQ30T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP698SQ30T1G fall under?

The NCP698SQ30T1G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP698SQ30T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP698SQ30T1G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP698SQ30T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP698SQ30T1G have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP698SQ30T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP698SQ30T1G often in real-time on the comparison pages.

What if I can't find stock of NCP698SQ30T1G?

You can fill out our help required form which you can use to request a quote for NCP698SQ30T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay