Status: | Active |
---|---|
Series: | NCP698 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low quiescent and ground current |
Low Dropout Voltage |
Low Output Voltage Option |
Output Voltage Accuracy of 2.0% |
Temperature Range of -40C to 85C |
Benefits |
---|
Minimize power consumption |
Extends battery usage. Retains regulation longer. |
Applications |
---|
Battery Powered Instruments |
Camcorders and Cameras |
End Products |
---|
Hand-Held Instruments |
MP3 Players |
Description | NCP698, Vout: 2.8 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 2.8 |
IO Typ (A) | 0.15 |
VI Min (V) | 2.5 |
VI Max (V) | 6 |
VDO Typ (V) | 0.42 |
Iq Typ (mA) | 0.0025 |
Noise (µVrms) | 100 |
Enable | Yes |
PowerGood | No |
Package Type | SC-82AB-4 |
LDO Regulator Pos 2.8V 0.28A 4-Pin(3+Tab) SC-82AB T/R | EBV Elektronik |
Ic,volt Regulator,fixed,+2.8V,cmos,tssop,4Pin,plastic |Onsemi NCP698SQ28T1G | Newark Electronics |
NCP698 Series 2.8 V 150 mA Surface Mount CMOS Ultra Low Iq and IGND LDO-SC-82AB | Future Electronics |
LDO, FIXED, 2.8V, 0.15A, SC-82AB-4 | element14 |
Where can I find additional details, specifications and documents for a NCP698SQ28T1G?
Additional datasheets, footprints and schematics for NCP698SQ28T1G are listed on our Part Details page. You can also find images and similar parts to NCP698SQ28T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP698SQ28T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP698SQ28T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP698SQ28T1G fall under?
The NCP698SQ28T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP698SQ28T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP698SQ28T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP698SQ28T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP698SQ28T1G have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP698SQ28T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP698SQ28T1G often in real-time on the comparison pages.
What if I can't find stock of NCP698SQ28T1G?
You can fill out our help required form which you can use to request a quote for NCP698SQ28T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.