Status: | Unknown |
---|---|
Series: | NCP692 |
RoHS: | Compliant |
Output Voltage Options: Adjustable, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V - Contact Factory for Other Voltage Options |
Current Limit Protection |
Thermal Shutdown Protection |
Typical Noise Voltage of 15 Vrms without a Bypass Capacitor |
Input Voltage down to 1.5V |
Typical Dropout Voltage of 190 mV at 1 A (Vout = 2.5 V, TJ = 25C) |
Active Low Enable Pin (NCP691 device) Active High Enable Pin (NCP692 device) |
Enhanced ESD: 4 kV and 400 V |
Active Output Discharge |
Guaranteed 1 A Output Current |
2% Output Voltage Tolerance over All Operating Conditions (fixed output options) |
Adjustable Output by External Resistors from 5.0 V down to 1.25 V |
1.5% Output Voltage Tolerance over All Operating Conditions (Adjustable) |
Benefits |
---|
Available in the most popular voltage options. Others may be available on request. |
Leads to more robust products |
Suitable for use in harsh environments |
Suitable for audio and other electrical noise sensitive applications |
Suitable for lower voltage input rails |
Suitable for lower voltage input rails and battery powered applications |
Power saving modes |
Less inclined to damage during board assembly compared to standard CMOS devices. |
Faster response time to shutdown and less chance of damaging reverse current flows |
Applications |
---|
DSP, FPGA, Microprocessor Power Supplies |
Modem Banks, Routers, Telecom Boards, Computer and game box accessories |
Cable boxes, Satellite receivers, Set Top Boxes |
Hard Disk Drivers |
End Products |
---|
SMPS Post-Regulator |
Car entertainment systems, Battery Powered Applications |
Laptops and PCI Cards |
Compliance | Pb-free Halide free |
---|
LDO Voltage Regulator, Adjustable, 1.5 V to 6 V, 1 Output, 450 mV Drop, 1.25 V to 5 V, 1 A, 6 Pins, DFN-EP | Avnet America |
LDO, ADJ, 1.231V-1.269V, 1A, DFN-6 | Farnell |
Ldo Voltage Regulator Adjustable O/P, 1.231V-1.269V, 1A, Dfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP692MNADJT2G?
Additional datasheets, footprints and schematics for NCP692MNADJT2G are listed on our Part Details page. You can also find images and similar parts to NCP692MNADJT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP692MNADJT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP692MNADJT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP692MNADJT2G fall under?
The NCP692MNADJT2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP692MNADJT2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP692MNADJT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP692MNADJT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP692MNADJT2G have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP692MNADJT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP692MNADJT2G often in real-time on the comparison pages.
What if I can't find stock of NCP692MNADJT2G?
You can fill out our help required form which you can use to request a quote for NCP692MNADJT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.