Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WDFN |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Conv DC-DC Single Step Down 2.3V to 5.5V 8-Pin WDFN EP T/R | Avnet Asia |
NCP6334CMTAATBG DC-DC Switching Regulator 2A, Minimum of 0.6 V, 8-Pin WDFN | ON Semiconductor NCP6334CMTAATBG | RS Americas |
DC/DC CONV, SYNC BUCK, 3MHZ, WDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP6334CMTAATBG?
Additional datasheets, footprints and schematics for NCP6334CMTAATBG are listed on our Part Details page. You can also find images and similar parts to NCP6334CMTAATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP6334CMTAATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP6334CMTAATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP6334CMTAATBG fall under?
The NCP6334CMTAATBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP6334CMTAATBG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP6334CMTAATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP6334CMTAATBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP6334CMTAATBG have stock available?
Authorised distributors including Avnet Asia, RS Americas, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP6334CMTAATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP6334CMTAATBG often in real-time on the comparison pages.
What if I can't find stock of NCP6334CMTAATBG?
You can fill out our help required form which you can use to request a quote for NCP6334CMTAATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.