Status: | Active |
---|---|
Series: | NCP6324 |
RoHS: | Compliant |
Prices starting from US$0.46
2.5 V to 5.5 V Input Voltage Range |
3 MHz Switching Frequency |
Automatic Power Save Mode (NCP6324B) or Operating Mode Selection (NCP6324C) |
Benefits |
---|
Support Latest Battery |
Reduced output inductor and capacitor size |
Lower Quiescent Current, Save Battery Life |
Applications |
---|
Portable & Wireless Applications |
Consumer Applications |
Portable Media Players |
USB Powered Devices |
End Products |
---|
Computing & Peripherals Applications |
Cellular Phones, Smart Phones, and PDAs |
Digital Still Cameras |
Game and Entertainment System |
Description | NCP6324 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
VO Typ (V) | 0.6 to 5.0 |
IO Typ (A) | 2 |
Efficiency (%) | 96 |
fSW Typ (kHz) | 3000 |
Package Type | WDFN-8 |
Battery Fuel Gauge, Li-Ion, Li-Pol, 2.7 V to 4.5 V, I2C Interface, 10 Pins, DFN | Avnet America |
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.5V-5.5Vin, 600Mv-5.5Vout, 2Aout, Wdfn-8 Rohs Compliant: Yes |Onsemi NCP6324BMTAATBG | Newark Electronics |
DCDC BUCK CONVERTER | Future Electronics |
DC/DC CONV, SYNC BUCK, 3.3MHZ, WDFN-8 | element14 |
Where can I find additional details, specifications and documents for a NCP6324BMTAATBG?
Additional datasheets, footprints and schematics for NCP6324BMTAATBG are listed on our Part Details page. You can also find images and similar parts to NCP6324BMTAATBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP6324BMTAATBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP6324BMTAATBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP6324BMTAATBG fall under?
The NCP6324BMTAATBG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP6324BMTAATBG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP6324BMTAATBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP6324BMTAATBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP6324BMTAATBG have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for NCP6324BMTAATBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP6324BMTAATBG often in real-time on the comparison pages.
What if I can't find stock of NCP6324BMTAATBG?
You can fill out our help required form which you can use to request a quote for NCP6324BMTAATBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.