Status: | Active |
---|---|
Series: | NCP612 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
1
in stock
|
Buy Now | |
element14
from US$0.39
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current of 40 A Typical |
Low Dropout Voltage of 250 mV at 80 mA |
Low Output Voltage Option |
Output Voltage Accuracy of 2.0% |
NCP Series Temperature Range of -40°C to 85°C |
NCV Series Temperature Range of -40°C to 125°C |
Applications |
---|
Cellular Phones |
HandHeld Instruments |
End Products |
---|
Battery Powered Consumer Products |
Description | NCP612, Vout: 3.0 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3 |
IO Typ (A) | 0.1 |
VI Min (V) | 2.2 |
VI Max (V) | 6 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.04 |
Noise (µVrms) | 100 |
Enable | Yes |
PowerGood | No |
Package Type | SC-88A / SC-70-5 |
LDO, FIXED, 3V, 0.1A, SC-70-5 | element14 |
Linear Voltage Regulator, Cmos, Low Iq, 100 Ma/Reel |Onsemi NCP612SQ30T2G | Newark Electronics |
NCP612: LDO Regulator, 100 mA, Low Iq, Vout: 3.0 V, SC-88A / SC-70-5 | Future Electronics |
LDO Regulator Pos 3V 0.2A 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP612SQ30T2G?
Additional datasheets, footprints and schematics for NCP612SQ30T2G are listed on our Part Details page. You can also find images and similar parts to NCP612SQ30T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP612SQ30T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP612SQ30T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP612SQ30T2G fall under?
The NCP612SQ30T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP612SQ30T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP612SQ30T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP612SQ30T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP612SQ30T2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP612SQ30T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP612SQ30T2G often in real-time on the comparison pages.
What if I can't find stock of NCP612SQ30T2G?
You can fill out our help required form which you can use to request a quote for NCP612SQ30T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.