Status: | Active |
---|---|
Series: | NCP605 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.53
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
854
in stock
|
Buy Now | |
element14
from US$0.52
|
854
in stock
|
Buy Now | |
Farnell
from US$0.52
|
854
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Voltage Options:Adjustable, 1.5 V, 1.8 V, 2.5 V, 2.8 V, 3.0 V, 3.3 V, 5.0 V |
Adjustable Output by External Resistors from 5.0 V down to 1.25 V |
Current Limit 675 mA |
Low IGND (Independent of Load) |
±1.5% Output Voltage Tolerance Over All Operating Conditions(Adjustable) |
±2% Output Voltage Tolerance Over All Operating Conditions(Fixed) |
NCP605 Fixed is Direct Replacement LP8345 |
Typical Noise Voltage of 50 µVrms without a Bypass Capacitor |
Enhanced ESD Ratings: 4 kV Human Body Mode (HBM) 400 V Machine Model (MM) |
These are Pb-Free Devices |
Applications |
---|
Battery Power Electronics |
Hard Disk Drivers |
End Products |
---|
Portable Instrumentation |
Notebook Computers |
Description | NCP605, Vout: Adj |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 1.5 |
VI Max (V) | 6 |
VDO Typ (V) | 0.45 |
Iq Typ (mA) | 0.145 |
PSRR (dB) | 62 |
Noise (µVrms) | 50 |
Enable | Yes |
PowerGood | No |
Package Type | DFN-6 |
NCP606 Series 500 mA 1.25 to 5 V ADJ CMOS LDO Regulator w/without Enable- DFN-6 | Future Electronics |
Ldo, Adj, 0.5A, 1.25V To 5V, Dfn-6 | Newark Electronics |
LDO, ADJ, 0.5A, 1.25V TO 5V, DFN-6 | element14 |
NCP606MNADJT2G, 500MA ACMOS LDO | RS |
LDO Regulator Pos 1.25V to 5V 0.675A 6-Pin DFN EP T/R | Avnet America |
Pwr Sply Func, Voltage Regulator, LDO, DFN-6,VS 1.5 to 6V, VO 1.25V, Regline 4mV | ON Semiconductor NCP606MNADJT2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP606MNADJT2G?
Additional datasheets, footprints and schematics for NCP606MNADJT2G are listed on our Part Details page. You can also find images and similar parts to NCP606MNADJT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP606MNADJT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP606MNADJT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP606MNADJT2G fall under?
The NCP606MNADJT2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP606MNADJT2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP606MNADJT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP606MNADJT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP606MNADJT2G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP606MNADJT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP606MNADJT2G often in real-time on the comparison pages.
What if I can't find stock of NCP606MNADJT2G?
You can fill out our help required form which you can use to request a quote for NCP606MNADJT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.