Status: | Unknown |
---|---|
Series: | NCP605 |
RoHS: | Compliant |
Output Voltage Options:Adjustable, 1.5 V, 1.8 V, 2.5 V, 2.8 V, 3.0 V, 3.3 V, 5.0 V |
Adjustable Output by External Resistors from 5.0 V down to 1.25 V |
Current Limit 675 mA |
Low IGND (Independent of Load) |
±1.5% Output Voltage Tolerance Over All Operating Conditions(Adjustable) |
±2% Output Voltage Tolerance Over All Operating Conditions(Fixed) |
NCP605 Fixed is Direct Replacement LP8345 |
Typical Noise Voltage of 50 µVrms without a Bypass Capacitor |
Enhanced ESD Ratings: 4 kV Human Body Mode (HBM) 400 V Machine Model (MM) |
These are Pb-Free Devices |
Applications |
---|
Battery Power Electronics |
Hard Disk Drivers |
End Products |
---|
Portable Instrumentation |
Notebook Computers |
Compliance | Pb-free Halide free |
---|
500mA 1.8V LDO Regulator Enable&ESD DFN6 | ON Semiconductor NCP606MN18T2G | RS Americas |
LDO, FIXED, 1.8V, 0.675A, DFN-6 | element14 |
LDO Regulator Pos 1.8V 0.675A 6-Pin DFN EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP606MN18T2G?
Additional datasheets, footprints and schematics for NCP606MN18T2G are listed on our Part Details page. You can also find images and similar parts to NCP606MN18T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP606MN18T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP606MN18T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP606MN18T2G fall under?
The NCP606MN18T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP606MN18T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP606MN18T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP606MN18T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP606MN18T2G have stock available?
Authorised distributors including RS Americas, element14, Avnet Asia and Farnell have stock available or on a lead time for NCP606MN18T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP606MN18T2G often in real-time on the comparison pages.
What if I can't find stock of NCP606MN18T2G?
You can fill out our help required form which you can use to request a quote for NCP606MN18T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.