Status: | Active |
---|---|
Series: | NCP600 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UltraLow Dropout Voltage of 150 mV at 150 mA |
Adjustable Output by External Resistors from 5.0 V down to 1.250 V |
Fast Enable Turnon Time of 15 µs |
Wide Supply Voltage Range Operating Range. |
Excellent Line and Load Regulation |
High Accuracy 2% Output Voltage Tolerance over All OperatingConditions |
Typical Noise Voltage of 50 Vrms without a Bypass Capacitor |
PbFree Package is Available |
Fixed Voltage Options - 1.5V, 1.8V, 2.8V, 3.0V, 3.3V, 5.0V |
Benefits |
---|
Maintains full operation near end of battery life. |
Customizable for all system voltages. |
Faster system powerup. |
Adaptable to many systems. |
Prevents system reboots and spurious performance. |
Predicatable system performance. |
Cost savings. |
Good for the environment. |
Saves external voltage divider. |
Applications |
---|
SMPS Post-Regulation |
Hand-held Instrumentation |
End Products |
---|
Noise Sensitive Circuits - VCO, RF Stages, etc... |
Camcorders and Cameras |
Description | NCP600, Vout: Adj |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.15 |
VI Min (V) | 1.8 |
VI Max (V) | 6 |
VDO Typ (V) | 0.075 |
Iq Typ (mA) | 0.1 |
PSRR (dB) | 55 |
Noise (µVrms) | 50 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
LDO Regulator Pos 1.25V to 5V 0.15A 5-Pin TSOP T/R | EBV Elektronik |
Ic,volt Regulator,adjustable,+1.25 To +5V,cmos,tsop,5Pin,plastic |Onsemi NCP600SNADJT1G | Newark Electronics |
NCP600 Series 150 mA 1.25 to 5 V Adjustable Output LDO Regulator - TSOP-5 | Future Electronics |
LDO, ADJ O/P, 1.25-5V, 0.15A, TSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a NCP600SNADJT1G?
Additional datasheets, footprints and schematics for NCP600SNADJT1G are listed on our Part Details page. You can also find images and similar parts to NCP600SNADJT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP600SNADJT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP600SNADJT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP600SNADJT1G fall under?
The NCP600SNADJT1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP600SNADJT1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP600SNADJT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP600SNADJT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP600SNADJT1G have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP600SNADJT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP600SNADJT1G often in real-time on the comparison pages.
What if I can't find stock of NCP600SNADJT1G?
You can fill out our help required form which you can use to request a quote for NCP600SNADJT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.