Status: | Active |
---|---|
Series: | NCP59800 |
RoHS: | Compliant |
Prices starting from US$0.26
2.2 V to 6.0 V Operating Input Voltage Range |
Low Quiescent Current of Typ. 60 µA |
Very Low Dropout: 200 mV Typ. at Iout = 1 A (Vout = 2.5 V) |
Very Low Noise, 15 µVrms/V typically |
Adjustable Soft-Start |
±2.5% Accuracy over the Line. Load and temperature range |
Thermal Shutdown and Current Limit Protections |
Stable with 4.7 µF Ceramic Output Capacitor |
Benefits |
---|
Suitable for Li-ion battery or post regulation application |
Extended Battery Life |
Extended Battery Range |
Good for noise sensitive applications |
Limits the In-Rush Current |
High output voltage precision |
Protects product and system from damage |
Saves PCB space and system cost |
Applications |
---|
Telecom Infrastructure |
High−Speed I/F (PLL/VCO) |
Industrial Control |
End Products |
---|
Audio |
Telecom equipment |
Networking equipment |
Description | NCP59800 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1 |
VI Min (V) | 2.2 |
VI Max (V) | 6 |
VDO Typ (V) | 0.2 |
Iq Typ (mA) | 0.06 |
PSRR (dB) | 63 |
Noise (µVrms) | 15 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | DFN-8 |
LDO Regulator Pos 0.8V to 5V 1A 8-Pin DFN T/R | EBV Elektronik |
1A Low Noise, Rf Ldo Voltage Regulator/Reel |Onsemi NCP59800BMNADJTBG | Newark Electronics |
NCP59800 Series 6 V 1 A Surface Mount Low Noise LDO Voltage Regulator - DFN-8 | Future Electronics |
LDO, ADJ, 0.8V-51V, 3A, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP59800BMNADJTBG?
Additional datasheets, footprints and schematics for NCP59800BMNADJTBG are listed on our Part Details page. You can also find images and similar parts to NCP59800BMNADJTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59800BMNADJTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59800BMNADJTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59800BMNADJTBG fall under?
The NCP59800BMNADJTBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59800BMNADJTBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59800BMNADJTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59800BMNADJTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59800BMNADJTBG have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NCP59800BMNADJTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59800BMNADJTBG often in real-time on the comparison pages.
What if I can't find stock of NCP59800BMNADJTBG?
You can fill out our help required form which you can use to request a quote for NCP59800BMNADJTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.