Status: | Active |
---|---|
Series: | NCP59744 |
RoHS: | Compliant |
Prices starting from US$0.76
115mV typical dropout at the full 3.0 A load |
Output Current in Excess of 3.0 A |
Fast Transient Response |
Programmable Soft-Start |
Open Drain Power Good Output |
Stable with Any Type of Output Capacitor |
Benefits |
---|
minimizes the power loss across the regulator |
high output current with low number of external components |
reduced output capacitance requirements |
protection against in-rush current |
power sequencing capability |
easy design effort |
Applications |
---|
Networking and Telecommunications |
Computing and Peripherials |
Consumer |
Cellular Infrastructure Equipment |
Wireless Router |
Ultrasound Imaging |
High-End Computing Equipment |
End Products |
---|
Industrial |
Medical |
Servers |
Networking Switch |
PoE Equipment |
Camera & Vision Systems |
FPGA, DSP and Logic Power Supplies |
Description | NCP59744, Dual Rail VLDO, 3 A, QFN20 5x5mm package |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 3 |
VI Min (V) | 0.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.115 |
Iq Typ (mA) | 1.3 |
PSRR (dB) | 80 |
Noise (µVrms) | 18 |
Enable | Yes |
PowerGood | Yes |
Application | Consumer |
Package Type | QFN-20 |
LDO Regulator Pos 0.8V to 3.6V 3A 20-Pin QFN T/R | Avnet Asia |
NCP59744 Series 3.6 V 3 A Dual-Rail Very Low-Dropout Linear Regulator - QFN-20 | Future Electronics |
Ldo Voltage Regulator Adjustable O/P, 0.8V-3.6V, 3A, Qfn-20 | Newark Electronics |
LDO, ADJ, 0.8V-3.6V, 3A, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a NCP59744MN2ADJTBG?
Additional datasheets, footprints and schematics for NCP59744MN2ADJTBG are listed on our Part Details page. You can also find images and similar parts to NCP59744MN2ADJTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59744MN2ADJTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59744MN2ADJTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59744MN2ADJTBG fall under?
The NCP59744MN2ADJTBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59744MN2ADJTBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59744MN2ADJTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59744MN2ADJTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59744MN2ADJTBG have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCP59744MN2ADJTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59744MN2ADJTBG often in real-time on the comparison pages.
What if I can't find stock of NCP59744MN2ADJTBG?
You can fill out our help required form which you can use to request a quote for NCP59744MN2ADJTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.