Status: | Active |
---|---|
Series: | NCP59302 |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
4,309
in stock
|
Buy Now | |
element14
from US$1.50
|
4,309
in stock
|
Buy Now | |
Farnell
from US$1.49
|
4,309
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300 mV typical dropout at the full 3.0 A load. |
Low Ground current - 60 mA typical at 3 Amp load |
Stable with ceramic capacitors on the output |
NCV version available for Automotive applications |
Maximum voltage input 18V |
Output Current in excess of 3 Amps |
Automotive modules |
Benefits |
---|
Generate secondary power rails without having to use a switching regulator |
minimizes the power loss across the regulator |
avoids expensive polarized tantalum capacitors |
AECQ100 qualified and PPAP capable. |
Suitable for Automotive and Netcom applications |
Applications |
---|
Pooint of load for FPGA, DSP and processors |
Servers and Networking Equipment |
End Products |
---|
Switching power supply post regulation |
Description | NCP59302, Adjustable Voltage Device |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 3 |
VI Min (V) | 2.3 |
VI Max (V) | 18 |
VDO Typ (V) | 0.3 |
Iq Typ (mA) | 60 |
PSRR (dB) | 70 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | No |
Package Type | D2PAK-5 |
Ldo, Adj, 1.24-13V, 3A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ O/P, 1.24-13V, 3A, TO-263-5 | element14 |
ON Semiconductor, NCP59302DSADJR4G | RS |
NCP59302 Series 3 A Adjustable Output VLDO Linear Voltage Regulator - D2PAK-5 | Future Electronics |
LDO Regulator Pos 1.24V to 13V 3A 6-Pin(5+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP59302DSADJR4G?
Additional datasheets, footprints and schematics for NCP59302DSADJR4G are listed on our Part Details page. You can also find images and similar parts to NCP59302DSADJR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59302DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59302DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59302DSADJR4G fall under?
The NCP59302DSADJR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59302DSADJR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59302DSADJR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59302DSADJR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59302DSADJR4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCP59302DSADJR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59302DSADJR4G often in real-time on the comparison pages.
What if I can't find stock of NCP59302DSADJR4G?
You can fill out our help required form which you can use to request a quote for NCP59302DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.