Status: | Unknown |
---|---|
Series: | NCP59300 |
RoHS: | Compliant |
175 mV typical dropout at 1.5 A output and 300 mV typical dropout at the full 3.0 A load. |
Low Ground current - 60 mA typical at 3 Amp load |
Stable with ceramic capacitors on the output |
NCV version available for Automotive applications |
Maximum voltage input 18V |
Error flag available on the NC59301 option |
Output Current in excess of 3 Amps |
Benefits |
---|
Generate secondary power rails without having to use a switching regulator |
Minimizes the power loss across the regulator |
Avoids expensive polarized tantalum capacitors |
AECQ100 qualified and PPAP capable. |
Suitable for Automotive and Netcom applications |
Signals a fault condition to the system. |
Applications |
---|
Point of load for FPGA, DSP and processors |
Servers and Networking Equipment |
End Products |
---|
Switching power supply post regulation |
Automotive modules |
Compliance | Pb-free Halide free |
---|
LDO Regulator Pos 3.3V 3A 6-Pin(5+Tab) D2PAK T/R | Avnet America |
Ldo, Fixed, 3.3V, 3A, To-263-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP59301DS33R4G?
Additional datasheets, footprints and schematics for NCP59301DS33R4G are listed on our Part Details page. You can also find images and similar parts to NCP59301DS33R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59301DS33R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59301DS33R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59301DS33R4G fall under?
The NCP59301DS33R4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59301DS33R4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59301DS33R4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59301DS33R4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59301DS33R4G have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for NCP59301DS33R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59301DS33R4G often in real-time on the comparison pages.
What if I can't find stock of NCP59301DS33R4G?
You can fill out our help required form which you can use to request a quote for NCP59301DS33R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.