Status: | Unknown |
---|---|
Series: | NCP59150 |
RoHS: | Compliant |
Output Current in excess of 1.5 Amps |
175 mV typical dropout at 750 mA output and 300 mV typical dropout at 1.5 A |
Low Ground Current - 40 mA typical at 1.5 mA load |
Stable with ceramic capcitors on the output |
NCV version available for Automotive applications |
Maximum voltage input up to 18V |
Benefits |
---|
High current output with low voltage |
Generate secondary power rails without having to use a switching regulator |
Minimizes the power loss across the regulator |
Cost effective solution to expensive tantalum capacitors |
AECQ100 qualified and PPAP capable |
Suitable for Automotive and Netcom applications |
Applications |
---|
Point of load for FPGA, DSP and processors |
Servers and Networking Equipment |
End Products |
---|
Switching power supply post regulation |
Automotive modules |
Compliance | Pb-free Halide free |
---|
LDO, 2.24/13.5VIN, 1.5A, 5V, 5D2PAK | element14 |
Where can I find additional details, specifications and documents for a NCP59151DS50R4G?
Additional datasheets, footprints and schematics for NCP59151DS50R4G are listed on our Part Details page. You can also find images and similar parts to NCP59151DS50R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59151DS50R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59151DS50R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59151DS50R4G fall under?
The NCP59151DS50R4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59151DS50R4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59151DS50R4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59151DS50R4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59151DS50R4G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NCP59151DS50R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59151DS50R4G often in real-time on the comparison pages.
What if I can't find stock of NCP59151DS50R4G?
You can fill out our help required form which you can use to request a quote for NCP59151DS50R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.