Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 8Pins |
Input Delay | 30ns |
Output Delay | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
GATE DRIVER, 1 CHANNEL, DFN-EP-8 | Farnell |
NCP5911MNTBG, Dual MOSFET Power Driver Synchronous,4.5 to 5.5V,8-Pin DFN | ON Semiconductor NCP5911MNTBG | RS Americas |
Mosfet Driver, Low/High Side, Dfn-8 |Onsemi NCP5911MNTBG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5911MNTBG?
Additional datasheets, footprints and schematics for NCP5911MNTBG are listed on our Part Details page. You can also find images and similar parts to NCP5911MNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5911MNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5911MNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5911MNTBG fall under?
The NCP5911MNTBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5911MNTBG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5911MNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5911MNTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5911MNTBG have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for NCP5911MNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5911MNTBG often in real-time on the comparison pages.
What if I can't find stock of NCP5911MNTBG?
You can fill out our help required form which you can use to request a quote for NCP5911MNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.