Status: | Active |
---|---|
Series: | NCP5901 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Richardson RFPD
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast rise and fall times |
Adaptive anti-cross-conduction circuit |
Pre-overvoltage function |
Applications |
---|
Vcore Power Subsystems |
End Products |
---|
Desktop Computers |
Description | NCP5901 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | DFN-8 |
Mosfet Driver, Vr12 Compatible, Synchronous Buck/Reel |Onsemi NCP5901MNTBG | Newark Electronics |
VR12 MOSFET DRIVER | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin DFN EP T/R | Avnet America |
Dual Synch. Buck MOSFET Driver VR12 DFN8 | ON Semiconductor NCP5901MNTBG | RS Americas |
GATE DRIVER IC | Richardson RFPD |
MOSFET DRIVER, HIGH/LOW SIDE, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP5901MNTBG?
Additional datasheets, footprints and schematics for NCP5901MNTBG are listed on our Part Details page. You can also find images and similar parts to NCP5901MNTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5901MNTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5901MNTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5901MNTBG fall under?
The NCP5901MNTBG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5901MNTBG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5901MNTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5901MNTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5901MNTBG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP5901MNTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5901MNTBG often in real-time on the comparison pages.
What if I can't find stock of NCP5901MNTBG?
You can fill out our help required form which you can use to request a quote for NCP5901MNTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.