Status: | Active |
---|---|
Series: | NCP5901B |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
4,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,710
in stock
|
Buy Now | |
element14
from US$0.19
|
4,710
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Richardson RFPD
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast rise and fall times |
Adaptive anti-cross-conduction circuit |
Pre-overvoltage function |
Applications |
---|
Vcore Power Subsystems |
End Products |
---|
Desktop Computers |
Description | NCP5901B |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | SOIC-8 |
Mosfet Driver, High/Low Side, Dual, Soic | Newark Electronics |
MOSFET DRIVER, HIGH/LOW SIDE, DUAL, SOIC | element14 |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin SOIC N T/R | Avnet Silica |
VR12 Compatable 4.5 - 13.2 V 12.2 mA Synchronous Buck MOSFET Driver - SOIC-8 | Future Electronics |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP5901BDR2G?
Additional datasheets, footprints and schematics for NCP5901BDR2G are listed on our Part Details page. You can also find images and similar parts to NCP5901BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5901BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5901BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5901BDR2G fall under?
The NCP5901BDR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5901BDR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5901BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5901BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5901BDR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NCP5901BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5901BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5901BDR2G?
You can fill out our help required form which you can use to request a quote for NCP5901BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.