NCP584HSN33T1G Power Management ICs - PMIC by ON Semiconductor

LDO VOLT REG 0.2A 3.3V SOT-23-5

Status: Unknown
Series: 3.3V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.4V
Input Voltage Max 6V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 100mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3.3V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

LDO VOLT REG, 0.2A, 3.3V, SOT-23-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP584HSN33T1G?

Additional datasheets, footprints and schematics for NCP584HSN33T1G are listed on our Part Details page. You can also find images and similar parts to NCP584HSN33T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP584HSN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP584HSN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP584HSN33T1G fall under?

The NCP584HSN33T1G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NCP584HSN33T1G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP584HSN33T1G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP584HSN33T1G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCP584HSN33T1G have stock available?

Authorised distributors including Farnell have stock available or on a lead time for NCP584HSN33T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP584HSN33T1G often in real-time on the comparison pages.

What if I can't find stock of NCP584HSN33T1G?

You can fill out our help required form which you can use to request a quote for NCP584HSN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay