Status: | Unknown |
---|---|
Series: | Adj 3A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 13.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 12.9V |
Output Current | 3A |
Dropout Voltage Vdo | 370mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
3A VLDO ADJ REG D2PAKD2PAK 5 PB FREE Code = 6084 | ON Semiconductor NCP58302DSADJR4G | RS Americas |
LDO, ADJ, 1.24V-12.9V, 3A, TO-263-5 | Farnell |
Ldo, Adj, 1.24V-12.9V, 3A, To-263-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP58302DSADJR4G?
Additional datasheets, footprints and schematics for NCP58302DSADJR4G are listed on our Part Details page. You can also find images and similar parts to NCP58302DSADJR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP58302DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP58302DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP58302DSADJR4G fall under?
The NCP58302DSADJR4G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP58302DSADJR4G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP58302DSADJR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP58302DSADJR4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP58302DSADJR4G have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NCP58302DSADJR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP58302DSADJR4G often in real-time on the comparison pages.
What if I can't find stock of NCP58302DSADJR4G?
You can fill out our help required form which you can use to request a quote for NCP58302DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.