Status: | Unknown |
---|---|
Series: | NCP57302 |
RoHS: | Compliant |
Output Current in Excess of 3.0 A |
Minimum Operating Input Voltage 1.8 V for Full 3 A Output Current |
315 mV Typical Dropout Voltage at 3.0 A |
Adjustable Output Voltage Range from 1.24 V to 13 V |
Low Ground Current |
Fast Transient Response |
Switching Power Supply Post Regulation |
Stable with Ceramic Output Capacitor |
Logic Compatible Enable Pin |
Current Limit, Reverse Current and Thermal Shutdown Protection |
Operation up to 13.5 V Input Voltage |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ100 Qualified and PPAP Capable |
These are PbFree Devices |
Applications |
---|
Functional Replacement for Industry Standard MIC29300, MIC39300, MIC37300 with Improved Minimum Input Voltage Specification |
Servers and Networking Equipment |
Battery Chargers |
End Products |
---|
Consumer and Industrial Equipment Point of Regulation |
FPGA, DSP and Logic Power supplies |
Compliance | Pb-free Halide free |
---|
LDO, ADJ, 1.24V-13V, 3A, TO-263-5 | element14 |
3A Adj Vldo Regulator/Reel Rohs Compliant: Yes |Onsemi NCP57302DSADJR4G | Newark Electronics |
LDO Regulator Pos 1.24V to 13V 3A 6-Pin(5+Tab) D2PAK T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP57302DSADJR4G?
Additional datasheets, footprints and schematics for NCP57302DSADJR4G are listed on our Part Details page. You can also find images and similar parts to NCP57302DSADJR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP57302DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP57302DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP57302DSADJR4G fall under?
The NCP57302DSADJR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP57302DSADJR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP57302DSADJR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP57302DSADJR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP57302DSADJR4G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for NCP57302DSADJR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP57302DSADJR4G often in real-time on the comparison pages.
What if I can't find stock of NCP57302DSADJR4G?
You can fill out our help required form which you can use to request a quote for NCP57302DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.