Status: | Unknown |
---|---|
Series: | NCP571 |
RoHS: | Compliant |
Low Quiescent Current of 4.0 uA (typ) |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option down to 0.8 V |
Benefits |
---|
Suitable for low power applications and battery powered products. |
Robuse technology making the device suitable for a wide variety of applications. |
Can provide sub 1.2V rails for low voltage processors and applications. |
Applications |
---|
Battery Powered Instruments |
Camcorders, Cameras, GPS devices |
End Products |
---|
Applications requiring voltages rails below 1.2V |
Compliance | Pb-free Halide free |
---|
LDO Regulator Pos 1V 0.15A 5-Pin TSOP T/R | Avnet America |
LDO VOLT REG, 0.15A, 1V, TSOP-5 | element14 |
Output Type:Fixed | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP571SN10T1G?
Additional datasheets, footprints and schematics for NCP571SN10T1G are listed on our Part Details page. You can also find images and similar parts to NCP571SN10T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP571SN10T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP571SN10T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP571SN10T1G fall under?
The NCP571SN10T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP571SN10T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP571SN10T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP571SN10T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP571SN10T1G have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP571SN10T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP571SN10T1G often in real-time on the comparison pages.
What if I can't find stock of NCP571SN10T1G?
You can fill out our help required form which you can use to request a quote for NCP571SN10T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.