Status: | Unknown |
---|---|
Series: | NCP5662 |
RoHS: | Compliant |
UltraFast Transient Response (Settling Time: 1 - 3 us) |
Low Noise Without Bypass Capacitor (26 uVrms) |
Low Ground Current Independent of Load (3.0 mA Maximum) |
Fixed/Adjustable Output Voltage Versions |
Enable Function |
Error Flag (Fixed Output Version) |
Current Limit Protection |
Thermal Shutdown Protection (160C) |
0.9 V Reference Voltage for Ultra-Low Output Operation |
Power Supply Rejection Ratio > 65 dB |
Applications |
---|
Servers and Networking Systems |
Automotive |
End Products |
---|
Gaming and STB Modules |
Compliance | Pb-free Halide free |
---|
LDO, ADJ O/P, 2A, TO-263-5 | Farnell |
Where can I find additional details, specifications and documents for a NCP5662DSADJR4G?
Additional datasheets, footprints and schematics for NCP5662DSADJR4G are listed on our Part Details page. You can also find images and similar parts to NCP5662DSADJR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5662DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5662DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5662DSADJR4G fall under?
The NCP5662DSADJR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP5662DSADJR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5662DSADJR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5662DSADJR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5662DSADJR4G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NCP5662DSADJR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5662DSADJR4G often in real-time on the comparison pages.
What if I can't find stock of NCP5662DSADJR4G?
You can fill out our help required form which you can use to request a quote for NCP5662DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.