Status: | Active |
---|---|
Series: | NCP5661 |
RoHS: | Compliant |
Prices starting from US$0.82
Ultra-Fast Transient Response (Settling Time: 1-3 µs |
Low Noise Without Bypass Capacitor (26 µVrms) |
Low Ground Current Independent of Load(3.0 mA Maximum) |
Fixed/Adjustable Output Versions |
Enable Function |
Error Flag (Fixed Output Version) |
Current Limit Protection |
Thermal Protection |
0.9 V Reference Voltage for Ultra-Low Output Operation |
Power Supply Rejection Ratio > 65 dB |
Applications |
---|
Servers |
Automotive |
End Products |
---|
Networking Equipment |
Description | NCP5661, Vout: Adj |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1 |
VI Min (V) | 2 |
VI Max (V) | 9 |
VDO Typ (V) | 1 |
Iq Typ (mA) | 1.3 |
PSRR (dB) | 65 |
Noise (µVrms) | 26 |
Enable | Yes |
PowerGood | No |
Package Type | DPAK-5 |
Ldo, Adj, 0.9V, 1A, To-252-5 | Newark Electronics |
LDO, ADJ, 0.9V, 1A, TO-252-5 | element14 |
NCP5661 Series 1 A 0.9 to 3.3 V Adjustable LDO Linear Regulator -TO-252-5 | Future Electronics |
LDO Voltage Regulator, Adjustable, 2 V to 9 V, 1 Output, 1 V Drop, 900 mV, 1 A, 5 Pins, TO-252 (DPAK) | Avnet America |
Where can I find additional details, specifications and documents for a NCP5661DTADJRKG?
Additional datasheets, footprints and schematics for NCP5661DTADJRKG are listed on our Part Details page. You can also find images and similar parts to NCP5661DTADJRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5661DTADJRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5661DTADJRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5661DTADJRKG fall under?
The NCP5661DTADJRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP5661DTADJRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5661DTADJRKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5661DTADJRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5661DTADJRKG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP5661DTADJRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5661DTADJRKG often in real-time on the comparison pages.
What if I can't find stock of NCP5661DTADJRKG?
You can fill out our help required form which you can use to request a quote for NCP5661DTADJRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.