NCP5661DT33RKG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 1 A, Low Noise, with Enable

Status: Unknown
Series: NCP5661
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP5661 is a high performance, low dropout (LDO) linear voltage regulator designed for high power applications that require up to 1.0 A current. It is offered in both fixed and adjustable output versions. With output voltages as low as 0.9 V and ultra-fast response times for load transients, the NCP5661 also provides additional features such as Enable and Error Flag (for the fixed output version), increasing the utility of this device. A thermally robust, 5 pin DPAK or DFN 3.0 x 3.3 mm, combined with an architecture that offers low ground current (independent of load), provides for a superior high-current LDO solution.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for element14
element14
from US$1.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultra-Fast Transient Response (Settling Time: 1-3 µs
Low Noise Without Bypass Capacitor (26 µVrms)
Low Ground Current Independent of Load(3.0 mA Maximum)
Fixed/Adjustable Output Versions
Enable Function
Error Flag (Fixed Output Version)
Current Limit Protection
Thermal Protection
0.9 V Reference Voltage for Ultra-Low Output Operation
Power Supply Rejection Ratio > 65 dB
Applications
Servers
Automotive
End Products
Networking Equipment

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO, FIXED, 3.3V, 1A, TO-252-5 | element14
Ic,volt Regulator,fixed,+3.3V,bipolar,sip,5Pin,plastic Rohs Compliant: Yes |Onsemi NCP5661DT33RKG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP5661DT33RKG?

Additional datasheets, footprints and schematics for NCP5661DT33RKG are listed on our Part Details page. You can also find images and similar parts to NCP5661DT33RKG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP5661DT33RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5661DT33RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP5661DT33RKG fall under?

The NCP5661DT33RKG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP5661DT33RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5661DT33RKG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP5661DT33RKG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP5661DT33RKG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCP5661DT33RKG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP5661DT33RKG often in real-time on the comparison pages.

What if I can't find stock of NCP5661DT33RKG?

You can fill out our help required form which you can use to request a quote for NCP5661DT33RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay