NCP565MNADJT2G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse

Status: Unknown
Series: NCP565
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP565/NCV565 low dropout (LDO) linear voltage regulator provides 1.5 A in either fixed voltage options or in an adjustable voltage version from 7.7 V down to 0.9 V. The fast loop response and low dropout voltage make this regulator ideal for applications where low voltage and good load transient response are important. Device protection includes a current limit, short circuit protection, and thermal shutdown. The NCP565 is packaged in D2PAK, DFN6 or SOT-223.

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
No stock
Buy Now
Logo for element14
element14
from US$1.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Features

Ultra Fast Transient Response (<1.0us)
Low Ground Current (1.5 mA at Iload = 1.5 A)
Low Dropout Voltage (0.9V at Iload = 1.5 A)
Low Noise (28 µVrms)
0.9 V Reference Voltage
Adjustable Output Voltage from 7.7 V down to 0.9 V
1.2 V, 1.5 V, 2.8 V, 3.0 V, 3.3 V Fixed Output Versions. Other Fixed Voltages Available on Request
Current Limit Protection (3.3 A Typ)
Thermal Shutdown Protection (160°C)
Pb-Free Packages are Available
Applications
Servers, Networking and Communication equipment
Post Regulation for Power Supplies
Gaming devices, STB
End Products
ASIC Power Supplies
Computer peripherals, Motherboards

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, LDO, 1.5A ADJ, SMD, DFN6-6, 565 | element14
Ic,volt Regulator,adjustable,+0.9 To +7.7V,llcc,6Pin,plastic |Onsemi NCP565MNADJT2G | Newark Electronics
LDO Regulator Pos 0.9V to 7.7V 1.5A 6-Pin DFN EP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP565MNADJT2G?

Additional datasheets, footprints and schematics for NCP565MNADJT2G are listed on our Part Details page. You can also find images and similar parts to NCP565MNADJT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP565MNADJT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP565MNADJT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP565MNADJT2G fall under?

The NCP565MNADJT2G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP565MNADJT2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP565MNADJT2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP565MNADJT2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP565MNADJT2G have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCP565MNADJT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP565MNADJT2G often in real-time on the comparison pages.

What if I can't find stock of NCP565MNADJT2G?

You can fill out our help required form which you can use to request a quote for NCP565MNADJT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay