NCP565D2T33G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse

Status: Unknown
Series: NCP565
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP565/NCV565 low dropout (LDO) linear voltage regulator provides 1.5 A in either fixed voltage options or in an adjustable voltage version from 7.7 V down to 0.9 V. The fast loop response and low dropout voltage make this regulator ideal for applications where low voltage and good load transient response are important. Device protection includes a current limit, short circuit protection, and thermal shutdown. The NCP565 is packaged in D2PAK, DFN6 or SOT-223.

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.95
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.52
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultra Fast Transient Response (<1.0us)
Low Ground Current (1.5 mA at Iload = 1.5 A)
Low Dropout Voltage (0.9V at Iload = 1.5 A)
Low Noise (28 ĀµVrms)
0.9 V Reference Voltage
Adjustable Output Voltage from 7.7 V down to 0.9 V
1.2 V, 1.5 V, 2.8 V, 3.0 V, 3.3 V Fixed Output Versions. Other Fixed Voltages Available on Request
Current Limit Protection (3.3 A Typ)
Thermal Shutdown Protection (160Ā°C)
Pb-Free Packages are Available
Applications
Servers, Networking and Communication equipment
Post Regulation for Power Supplies
Gaming devices, STB
End Products
ASIC Power Supplies
Computer peripherals, Motherboards

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

NCP565D2T33G, LDO Voltage Regulator, 1.5A, 3.366 V 2%, 3-Pin D2PAK | ON Semiconductor NCP565D2T33G | RS Americas
LDO, 1.5A 3.3V, SMD, DĀ²PAK 3-3, 565 | element14
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP565D2T33G?

Additional datasheets, footprints and schematics for NCP565D2T33G are listed on our Part Details page. You can also find images and similar parts to NCP565D2T33G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP565D2T33G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP565D2T33G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP565D2T33G fall under?

The NCP565D2T33G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP565D2T33G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP565D2T33G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP565D2T33G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP565D2T33G have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP565D2T33G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP565D2T33G often in real-time on the comparison pages.

What if I can't find stock of NCP565D2T33G?

You can fill out our help required form which you can use to request a quote for NCP565D2T33G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay