Status: | Active |
---|---|
Series: | NCP563 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
141
in stock
|
Buy Now | |
element14
from US$0.24
|
141
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Quiescent Current of 2.5 µA Typical |
Low Output Voltage Option |
Output Voltage Accuracy of 2.0% |
Temperature Range of -40°C to 85°C |
NCP562 Provides an Enable Pin |
Pb-Free Packages are Available |
Applications |
---|
Battery Powered Instruments |
Camcorders and Cameras |
End Products |
---|
Hand-Held Instruments |
Description | NCP563, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.08 |
VI Min (V) | 2.3 |
VI Max (V) | 6 |
VDO Typ (V) | 0.19 |
Iq Typ (mA) | 0.0025 |
Noise (µVrms) | 100 |
Enable | No |
PowerGood | No |
Package Type | SC-82AB-4 |
Ldo, Fixed, 3.3V, 0.08A, Sc-70-4 Rohs Compliant: Yes |Onsemi NCP563SQ33T1G | Newark Electronics |
LDO, FIXED, 3.3V, 0.08A, SC-70-4 | element14 |
LDO Regulator Pos 3.3V 0.28A 4-Pin(3+Tab) SC-82AB T/R | Avnet Silica |
NCP563 Series 80 mA 3.3 V CMOS Low Iq LDO Linear Voltage Regulator - SC-70-4 | Future Electronics |
NCP563SQ33T1G, LDO Voltage Regulator,280mA,3.3V 2%,Maximum of 6 Vin,4-Pin SC-82 | ON Semiconductor NCP563SQ33T1G | RS Americas |
Where can I find additional details, specifications and documents for a NCP563SQ33T1G?
Additional datasheets, footprints and schematics for NCP563SQ33T1G are listed on our Part Details page. You can also find images and similar parts to NCP563SQ33T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP563SQ33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP563SQ33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP563SQ33T1G fall under?
The NCP563SQ33T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP563SQ33T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP563SQ33T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP563SQ33T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP563SQ33T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for NCP563SQ33T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP563SQ33T1G often in real-time on the comparison pages.
What if I can't find stock of NCP563SQ33T1G?
You can fill out our help required form which you can use to request a quote for NCP563SQ33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.