NCP5623BMUTBG Semiconductors - ICs by ON Semiconductor

LED DRIVER 3-CH LLGA-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.37
-
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now

Specifications

Device Topology Charge Pump
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Output Voltage Max 5.5V
Output Current Max 90mA
Switching Frequency 1MHz
No. of Outputs 3Outputs
IC Mounting SMD
Driver Case Style LLGA
No. of Pins 12Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Current 90mA
Output Voltage 5.5V

Alternative Descriptions

Rgb Led Driver With I2C/Reel |Onsemi NCP5623BMUTBG | Newark Electronics
NCP5623BMUTBG, LED Display Driver 3-Segments, 2.7 - 5.5 V, 12-Pin LLGA | ON Semiconductor NCP5623BMUTBG | RS Americas
LED DRIVER, 3-CH, LLGA-12 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP5623BMUTBG?

Additional datasheets, footprints and schematics for NCP5623BMUTBG are listed on our Part Details page. You can also find images and similar parts to NCP5623BMUTBG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP5623BMUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5623BMUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP5623BMUTBG fall under?

The NCP5623BMUTBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to NCP5623BMUTBG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5623BMUTBG you can contact the distributor directly for product support, shipping queries etc.

Is the NCP5623BMUTBG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCP5623BMUTBG have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCP5623BMUTBG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP5623BMUTBG often in real-time on the comparison pages.

What if I can't find stock of NCP5623BMUTBG?

You can fill out our help required form which you can use to request a quote for NCP5623BMUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay